TXC Corporation Crystals 7B-14.31818MEEQ-T

Description
14.31818MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1296-2-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

14.31818MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Quartz Crystal, 14.31818 Mhz, 10 Pf, Smd; Frequency Nom Txc - 86R1443 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 14.31818 Mhz, 10 Pf, Smd; Frequency Nom Txc
86R1443
Quartz Crystal, 14.31818 Mhz, 10 Pf, Smd; Frequency Nom Txc 86R1443
QUARTZ CRYSTAL, 14.31818 MHz, 10 pF, SMD; Frequency Nom:14.31818MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:14.31818MH z RoHS Compliant: Yes

QUARTZ CRYSTAL, 14.31818 MHz, 10 pF, SMD; Frequency Nom:14.31818MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:14.31818MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 887-1296-2-ND 86R1443
Product Name Crystals Quartz Crystal, 14.31818 Mhz, 10 Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details