TXC Corporation Crystals 7B-13.560MEEQ-T

Description
13.56MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1295-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

13.56MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 13.56Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc - 86R1441 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
86R1441
Crystal, 13.56Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc 86R1441
CRYSTAL, 13.56MHZ, 10PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 10PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 13.5600MHZ 10PF SMD

CRYSTAL 13.5600MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1295-2-ND 86R1441 7B-13.560MEEQ-T
Product Name Crystals Crystal, 13.56Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-135-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.52 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details