TXC Corporation Crystals 7B-13.000MBBK-T

Description
13MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1893-2-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

13MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1040861-7B-13.000MBBK-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1040861-7B-13.000MBBK-T
Crystals, Oscillators, Resonators - Crystals 1040861-7B-13.000MBBK-T
Win Source Part Number: 1040861-7B-13.000MBB K-T Category: Crystals, Oscillators, Resonators>Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): ABMM-13.000MHZ-T; 9B-13.000MBBK-B; 9C-12.000MBBK-T; 9C-13.560MBBK-T; ECS-120-18-9X; ECS-120-18-9; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 887-1893-2,887-1893- 1,7B13000MBBKT,887-1 893-6 Product Status: Obsolete

Win Source Part Number: 1040861-7B-13.000MBBK-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7B
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 13 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): ABMM-13.000MHZ-T; 9B-13.000MBBK-B; 9C-12.000MBBK-T; 9C-13.560MBBK-T; ECS-120-18-9X; ECS-120-18-9;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Other Names: 887-1893-2,887-1893-1,7B13000MBBKT,887-1893-6
Product Status: Obsolete

Buy Now Datasheet
Crystal, 13Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W0154 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W0154
Crystal, 13Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W0154
CRYSTAL, 13MHZ, 20PF, 5 X 3.2MM; Frequency Nom:13MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 13MHZ, 20PF, 5 X 3.2MM; Frequency Nom:13MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Crystal, 13Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3074 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3074
Crystal, 13Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3074
CRYSTAL, 13MHZ, 20PF, 5 X 3.2MM; Frequency Nom:13MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 13MHZ, 20PF, 5 X 3.2MM; Frequency Nom:13MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 13.0000MHZ 20PF SMD

CRYSTAL 13.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1893-2-ND 1040861-7B-13.000MBBK-T 46W0154 7B-13.000MBBK-T
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 13Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -40 C (-40 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960476 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - XC234-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-2600C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details