TXC Corporation Crystals 7B-12.000MEEQ-T

Description
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1292-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc - 86R1433 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
86R1433
Crystal, 12Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc 86R1433
CRYSTAL, 12MHZ, 10PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 10PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Xtal, 12.000Mhz, 10Pf, Smd, 5.0X3.2; Frequency Nom Txc - 54W0393 - Newark, An Avnet Company
Chicago, IL, United States
Xtal, 12.000Mhz, 10Pf, Smd, 5.0X3.2; Frequency Nom Txc
54W0393
Xtal, 12.000Mhz, 10Pf, Smd, 5.0X3.2; Frequency Nom Txc 54W0393
XTAL, 12.000MHZ, 10PF, SMD, 5.0X3.2; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature RoHS Compliant: Yes

XTAL, 12.000MHZ, 10PF, SMD, 5.0X3.2; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1292-2-ND 86R1433 54W0393 7B-12.000MEEQ-T 7B-12.000MEEQ-T
Product Name Crystals Crystal, 12Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc Xtal, 12.000Mhz, 10Pf, Smd, 5.0X3.2; Frequency Nom Txc Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-9-42-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-1210 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.2 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 24 to 100 MHz
View Details