TXC Corporation Crystals 7B-10.000MAAE-T

Description
10MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1884-2-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 10Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3072 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3072
Crystal, 10Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3072
CRYSTAL, 10MHZ, 12PF, 5 X 3.2MM; Frequency Nom:10MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 10MHZ, 12PF, 5 X 3.2MM; Frequency Nom:10MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Crystal, 10Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Txc - 79T3209 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Txc
79T3209
Crystal, 10Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Txc 79T3209
CRYSTAL, 10MHZ, 12PF, 5MM x 3.2MM; Frequency Nom:10MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

CRYSTAL, 10MHZ, 12PF, 5MM x 3.2MM; Frequency Nom:10MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site
CRYSTAL 10.0000MHZ 12PF SMD

CRYSTAL 10.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1884-2-ND 46W3072 79T3209 7B-10.000MAAE-T
Product Name Crystals Crystal, 10Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 10Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-50.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 50 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details