TXC Corporation Oscillators - 7A54070003 7A54070003

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858272-7A54070003 Series: 7A Features: - Crystal 19pF 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858272-7A54070003 Series: 7A Features: - Crystal 19pF 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7A54070003 - 858272-7A54070003 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7A54070003
858272-7A54070003
Oscillators - 7A54070003 858272-7A54070003
Manufacturer: TXC CORPORATION Win Source Part Number: 858272-7A54070003 Series: 7A Features: - Crystal 19pF 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060

Manufacturer: TXC CORPORATION
Win Source Part Number: 858272-7A54070003
Series: 7A
Features: - Crystal 19pF 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals - 7A54070003-ND - DigiKey
Thief River Falls, MN, United States
54MHz Crystal 19pF 50 Ohms 2-SMD, No Lead

54MHz Crystal 19pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals 7A54070003
CRYSTAL 54.0000MHZ 19PF SMD

CRYSTAL 54.0000MHZ 19PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 858272-7A54070003 7A54070003-ND 7A54070003
Product Name Oscillators - 7A54070003 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-245.7-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details