TXC Corporation Crystals 7A50070002

Description
50MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A50070002-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead

50MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Oscillators - 7A50070002 - 858271-7A50070002 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7A50070002
858271-7A50070002
Oscillators - 7A50070002 858271-7A50070002
Manufacturer: TXC CORPORATION Win Source Part Number: 858271-7A50070002 Series: 7A Operating Temperature Range: -10°C ~ 70°C Features: 50 MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060

Manufacturer: TXC CORPORATION
Win Source Part Number: 858271-7A50070002
Series: 7A
Operating Temperature Range: -10°C ~ 70°C
Features: 50 MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals 7A50070002
CRYSTAL 50.0000MHZ 19PF SMD

CRYSTAL 50.0000MHZ 19PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 7A50070002-ND 858271-7A50070002 7A50070002
Product Name Crystals Oscillators - 7A50070002 Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 19 pF 19 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X104-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602BI-72-33E-54.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers