TXC Corporation Crystals 7A50000001

Description
50MHz ±17ppm Crystal 10pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±17ppm Crystal 10pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A50000001-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±17ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

50MHz ±17ppm Crystal 10pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals 7A50000001
CRYSTAL 50.0000MHZ 10PF SMD

CRYSTAL 50.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7A50000001-ND 7A50000001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 18 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Oscillators - 7960561P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 3.69 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QAT3-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details