TXC Corporation Crystals, Oscillators, Resonators - Crystals 7A27000118

Description
Win Source Part Number: 1184027-7A27000118 Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 27 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±15ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -10°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1184027-7A27000118 Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 27 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±15ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -10°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1184027-7A27000118 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1184027-7A27000118
Crystals, Oscillators, Resonators - Crystals 1184027-7A27000118
Win Source Part Number: 1184027-7A27000118 Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 27 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±15ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -10°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1184027-7A27000118
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7A
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -10°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1184027-7A27000118
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-60 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510BBA000149BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details