TXC Corporation Crystals 7A25090002

Description
25MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A25090002-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead

25MHz ±15ppm Crystal 19pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals 7A25090002
CRYSTAL 25.0000MHZ 19PF SMD

CRYSTAL 25.0000MHZ 19PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7A25090002-ND 7A25090002
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 19 pF 19 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-32.000-8-2020-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 7293284 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details