TXC Corporation Crystals 7A25000012

Description
25MHz ±25ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±25ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A25000012-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 20pF 50 Ohms 2-SMD, No Lead

25MHz ±25ppm Crystal 20pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 7A25000012 - 766219-7A25000012 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7A25000012
766219-7A25000012
Crystals - 7A25000012 766219-7A25000012
Manufacturer: TXC CORPORATION Win Source Part Number: 766219-7A25000012 Series: 7A Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 25MHz Frequency Stability: ±30ppm Frequency Tolerance: ±25ppm Load Capacitance: 20pF Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 766219-7A25000012
Series: 7A
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 70°C
Package: 2-SMD, No Lead
Mounting: SMD
Frequency: 25MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±25ppm
Load Capacitance: 20pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals 7A25000012
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site
Crystals 7A25000012
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number 7A25000012-ND 766219-7A25000012 7A25000012 7A25000012
Product Name Crystals Crystals - 7A25000012 Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-100-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-2016 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details