TXC Corporation Crystals, Oscillators, Resonators - Crystals 7A24070001

Description
Win Source Part Number: 1040859-7A24070001 Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-D4YF -T; 9C-24.000MAAJ-T; 445C33D24M00000; ABLS3-24.000MHZ-D4YF -T; TSX-3225 24.0000MD30X-C3; ABM3B-24.000MHZ-B-4- Y-T; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040859-7A24070001 Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-D4YF -T; 9C-24.000MAAJ-T; 445C33D24M00000; ABLS3-24.000MHZ-D4YF -T; TSX-3225 24.0000MD30X-C3; ABM3B-24.000MHZ-B-4- Y-T; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1040859-7A24070001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1040859-7A24070001
Crystals, Oscillators, Resonators - Crystals 1040859-7A24070001
Win Source Part Number: 1040859-7A24070001 Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-D4YF -T; 9C-24.000MAAJ-T; 445C33D24M00000; ABLS3-24.000MHZ-D4YF -T; TSX-3225 24.0000MD30X-C3; ABM3B-24.000MHZ-B-4- Y-T; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1040859-7A24070001
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7A
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-D4YF-T; 9C-24.000MAAJ-T; 445C33D24M00000; ABLS3-24.000MHZ-D4YF-T; TSX-3225 24.0000MD30X-C3; ABM3B-24.000MHZ-B-4-Y-T;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Crystals - 7A24070001-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals 7A24070001
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1040859-7A24070001 7A24070001-ND 7A24070001
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 30 ppm 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555CD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers