TXC Corporation Crystals 7A24000012

Description
24MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A24000012-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

24MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Oscillators - 7A24000012 - 858270-7A24000012 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7A24000012
858270-7A24000012
Oscillators - 7A24000012 858270-7A24000012
Manufacturer: TXC CORPORATION Win Source Part Number: 858270-7A24000012 Series: 7A Operating Temperature Range: -20°C ~ 85°C Features: 24 MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060

Manufacturer: TXC CORPORATION
Win Source Part Number: 858270-7A24000012
Series: 7A
Operating Temperature Range: -20°C ~ 85°C
Features: 24 MHz ±30ppm Crystal 16pF 50 Ohms 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals 7A24000012
CRYSTAL 24.0000MHZ 16PF SMD

CRYSTAL 24.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 7A24000012-ND 858270-7A24000012 7A24000012
Product Name Crystals Oscillators - 7A24000012 Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details