TXC Corporation Crystals 7A12070007

Description
12MHz ±30ppm Crystal 18pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A12070007-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 80 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 18pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals 7A12070007
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7A12070007-ND 7A12070007
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-1142.85-18-33-ADN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 114 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-40.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details