TXC Corporation Crystals 7A12000062

Description
12MHz ±20ppm Crystal 18pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 18pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A12000062-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 80 Ohms 2-SMD, No Lead

12MHz ±20ppm Crystal 18pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 7A12000062 - 766218-7A12000062 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7A12000062
766218-7A12000062
Crystals - 7A12000062 766218-7A12000062
Manufacturer: TXC CORPORATION Win Source Part Number: 766218-7A12000062 Series: 7A Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 12MHz Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766218-7A12000062
Series: 7A
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 70°C
Package: 2-SMD, No Lead
Mounting: SMD
Frequency: 12MHz
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 7A12000062
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 7A12000062-ND 766218-7A12000062 7A12000062
Product Name Crystals Crystals - 7A12000062 Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6727622 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details