TXC Corporation Crystals 7A12000026

Description
12MHz ±30ppm Crystal 16pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 16pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A12000026-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 16pF 80 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 16pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 7A12000026 - 766217-7A12000026 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7A12000026
766217-7A12000026
Crystals - 7A12000026 766217-7A12000026
Manufacturer: TXC CORPORATION Win Source Part Number: 766217-7A12000026 Series: 7A Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 12MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 16pF Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): ABM3-12.000MHz-12-D3 W; LFXTAL054589Reel; LFXTAL054589Bulk; Introduction Date: October 14, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766217-7A12000026
Series: 7A
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 70°C
Package: 2-SMD, No Lead
Mounting: SMD
Frequency: 12MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 16pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): ABM3-12.000MHz-12-D3W; LFXTAL054589Reel; LFXTAL054589Bulk;
Introduction Date: October 14, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 7A12000026
CRYSTAL 12.0000MHZ 16PF SMD

CRYSTAL 12.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 7A12000026-ND 766217-7A12000026 7A12000026
Product Name Crystals Crystals - 7A12000026 Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-115.2-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.52 MHz
View Details
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details