TXC Corporation Crystals 7A08000001

Description
8MHz ±20ppm Crystal 20pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 20pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7A08000001-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328363-7A08000001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328363-7A08000001
Crystals, Oscillators, Resonators - Crystals 1328363-7A08000001
Manufacturer: TXC CORPORATION Win Source Part Number: 1328363-7A08000001 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 8 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental Temperature Range - Operating: -10°C ~ 70°C Case / Package: 2-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328363-7A08000001
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Temperature Range - Operating: -10°C ~ 70°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crystals 7A08000001
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 7A08000001-ND 1328363-7A08000001 7A08000001
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624NSRG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-1445-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details