TXC Corporation Crystals 7A-54.000MAAJ-T

Description
54MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
54MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1510-2-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

54MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 54Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 52T7193 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 54Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
52T7193
Crystal, 54Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 52T7193
CRYSTAL, 54MHZ, 18PF, 5 X 3.2MM; Frequency Nom:54MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 54MHZ, 18PF, 5 X 3.2MM; Frequency Nom:54MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 54Mhz, 18Pf, Smd; Frequency Nom Txc - 52T7194 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 54Mhz, 18Pf, Smd; Frequency Nom Txc
52T7194
Crystal, 54Mhz, 18Pf, Smd; Frequency Nom Txc 52T7194
CRYSTAL, 54MHZ, 18PF, SMD; Frequency Nom:54MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

CRYSTAL, 54MHZ, 18PF, SMD; Frequency Nom:54MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 887-1510-2-ND 52T7193
Product Name Crystals Crystal, 54Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B2-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-24.000-18-1025-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details