TXC Corporation Crystals 7A-49.152MAAJ-T

Description
49.152MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
49.152MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1509-2-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

49.152MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 49.152Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 52T7191 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 49.152Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
52T7191
Crystal, 49.152Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 52T7191
CRYSTAL, 49.152MHZ, 18PF, 5 X 3.2MM; Frequency Nom:49.152MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 49.152MHZ, 18PF, 5 X 3.2MM; Frequency Nom:49.152MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 49.152Mhz, 18Pf, Smd; Frequency Txc - 52T7192 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 49.152Mhz, 18Pf, Smd; Frequency Txc
52T7192
Crystal, 49.152Mhz, 18Pf, Smd; Frequency Txc 52T7192
CRYSTAL, 49.152MHZ, 18PF, SMD; Frequency:49.152MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; No. of Pins:2; Frequency Stability:30ppm RoHS Compliant: Yes

CRYSTAL, 49.152MHZ, 18PF, SMD; Frequency:49.152MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; No. of Pins:2; Frequency Stability:30ppm RoHS Compliant: Yes

Supplier's Site
CRYSTAL 49.1520MHZ 18PF SMD

CRYSTAL 49.1520MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number 887-1509-2-ND 52T7191 52T7192 7A-49.152MAAJ-T
Product Name Crystals Crystal, 49.152Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 49.152Mhz, 18Pf, Smd; Frequency Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-40.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-13301PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details