The Crystal, 36MHz, 20pF, 5 x 3.2mm is a surface-mount device (SMD) quartz crystal designed for high reliability and environmental performance. It features a frequency tolerance of ±50 ppm and a frequency stability of ±50 ppm over a temperature range of -20°C to +70°C. The operating temperature range extends from -40°C to +85°C, making it suitable for various applications. This crystal has a shunt capacitance of 5 pF maximum and a load capacitance of 20 pF. It is designed for automatic mounting and reflow soldering, which facilitates integration into automated production processes. The product is part of the 7A series and is compliant with RoHS regulations, although it contains lead in the sealing glass, which is exempted by the directive. This crystal is particularly well-suited for use in portable PCs, PDAs, digital still cameras (DSC), and USB interface cards, providing a reasonable cost and good delivery performance for engineers considering it for their projects.
CRYSTAL, 36MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:36MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
CRYSTAL, 36MHZ, 20PF, 5 X 3.2MM; Frequency Nom:36MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 46W0147 | 46W3071 |
| Product Name | Crystal, 36Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc | Crystal, 36Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc |
| Features / Standards | RoHS | RoHS |
| Frequency | 36 MHz | 36 MHz |
| Frequency Stability | 50 ppm | 50 ppm |