TXC Corporation Crystals, Oscillators, Resonators - Crystals 7A-30.000MAAJ-T

Description
Win Source Part Number: 1350540-7A-30.000MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Frequency: 30 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350540-7A-30.000MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Frequency: 30 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1350540-7A-30.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1350540-7A-30.000MAAJ-T
Crystals, Oscillators, Resonators - Crystals 1350540-7A-30.000MAAJ-T
Win Source Part Number: 1350540-7A-30.000MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Frequency: 30 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1350540-7A-30.000MAAJ-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: 7A
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Frequency: 30 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Crystals - 887-1095-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

30MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5414 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5414
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5414
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Oscillators Crystals
Product Number 1350540-7A-30.000MAAJ-T 887-1095-2-ND 84R5414 7A-30.000MAAJ-T
Product Name Crystals, Oscillators, Resonators - Crystals Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Crystals
Oscillator Type MHz Crystal
Package / Form Factor 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Frequency 30 MHz 30 MHz
Frequency Stability 30 ppm 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-640 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-2310+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NE555P3 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details