TXC Corporation Crystals 7A-28.63636MBBK-T

Description
28.63636MHz ±50ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
28.63636MHz ±50ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1772-2-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±50ppm Crystal 20pF 50 Ohms 2-SMD, No Lead

28.63636MHz ±50ppm Crystal 20pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3069 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3069
Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3069
CRYSTAL, 28.63636MHZ, 20PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Frequency:28.63636MH z RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 20PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Frequency:28.63636MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 28.63636Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc - 46W0145 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc
46W0145
Crystal, 28.63636Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc 46W0145
CRYSTAL, 28.63636MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
CRYSTAL 28.63636MHZ 20PF SMD

CRYSTAL 28.63636MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1772-2-ND 46W3069 46W0145 7A-28.63636MBBK-T
Product Name Crystals Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 28.63636Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS3 - CTS3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-120-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details