TXC Corporation Crystals 7A-27.000MAAJ-T

Description
27MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1093-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

27MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 27Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 84R5660 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
84R5660
Crystal, 27Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 84R5660
CRYSTAL, 27MHZ, 18PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 18PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Glass, 27Mhz, 18Pf, Smd, Full Reel; Frequency Nom Txc - 84R5412 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Glass, 27Mhz, 18Pf, Smd, Full Reel; Frequency Nom Txc
84R5412
Crystal Glass, 27Mhz, 18Pf, Smd, Full Reel; Frequency Nom Txc 84R5412
CRYSTAL GLASS, 27MHZ, 18PF, SMD, FULL REEL; Frequency Nom:27MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL GLASS, 27MHZ, 18PF, SMD, FULL REEL; Frequency Nom:27MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 27.0000MHZ 18PF SMD

CRYSTAL 27.0000MHZ 18PF SMD

Supplier's Site Datasheet
CRYSTAL 27.0000MHZ 18PF SMD

CRYSTAL 27.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1093-2-ND 84R5660 84R5412 7A-27.000MAAJ-T 7A-27.000MAAJ-T
Product Name Crystals Crystal, 27Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal Glass, 27Mhz, 18Pf, Smd, Full Reel; Frequency Nom Txc Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-2520 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 125 MHz
View Details