TXC Corporation Crystals, Oscillators, Resonators Crystals 7A-25.000MAHE-T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7A Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7A Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7A Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators Crystals
Series: 7A
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Type: MHz Crystal
Frequency: 25 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm

Buy Now Datasheet
Crystals - 887-1771-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

25MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc - 54W0359 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc
54W0359
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc 54W0359
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

Supplier's Site
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Oscillators Crystals
Product Number 887-1771-2-ND 54W0359 7A-25.000MAHE-T
Product Name Crystals, Oscillators, Resonators Crystals Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc Crystals
Oscillator Type MHz Crystal
Frequency 25 MHz 25 MHz
Frequency Stability 30 ppm 30 ppm
Frequency Tolerance 30 %
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3961-080-AU-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-1532-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555D,112 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details