TXC Corporation Crystals 7A-25.000MAAE-T

Description
25MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1753-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

25MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators- Crystals Series: 7A Package: Tape & Reel (TR) Cut Tape (CT) Type: MHz Crystal Product Status: Obsolete Operating Temperature: -20°C ~ 70°C Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators- Crystals
Series: 7A
Package: Tape & Reel (TR) Cut Tape (CT)
Type: MHz Crystal
Product Status: Obsolete
Operating Temperature: -20°C ~ 70°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc - 79T3169 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
79T3169
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc 79T3169
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Oscillators
Product Number 887-1753-2-ND 7A-25.000MAAE-T 79T3169
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA156M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 8150386 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - LMC555 MDA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; Die
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2045-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details