TXC Corporation Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 7A-24.576MBBK-T

Description
CRYSTAL, 24.576MHZ, 20PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24.576MHZ, 20PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3068 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3068
Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3068
CRYSTAL, 24.576MHZ, 20PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc - 46W0144 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc
46W0144
Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc 46W0144
CRYSTAL, 24.576MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 46W3068 46W0144
Product Name Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS RoHS
Frequency 24.58 MHz 24.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Units - 1734739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details