TXC Corporation Crystals 7A-22.1184MAAJ-T

Description
22.1184MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
22.1184MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1418-2-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

22.1184MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 22.1184MHZ 18PF SMD

CRYSTAL 22.1184MHZ 18PF SMD

Supplier's Site
Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 86R1428 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
86R1428
Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 86R1428
CRYSTAL, 22.1184MHZ, 18PF, 5 X 3.2MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Frequency:22.1184MHz RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, 5 X 3.2MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Frequency:22.1184MHz RoHS Compliant: Yes

Supplier's Site
Quartz Crystal, 22.1184 Mhz, 18 Pf, Smd, Full Reel; Frequency Nom Txc - 86R1429 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 22.1184 Mhz, 18 Pf, Smd, Full Reel; Frequency Nom Txc
86R1429
Quartz Crystal, 22.1184 Mhz, 18 Pf, Smd, Full Reel; Frequency Nom Txc 86R1429
QUARTZ CRYSTAL, 22.1184 MHz, 18 pF, SMD, FULL REEL; Frequency Nom:22.1184MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; No. of Pins:2 RoHS Compliant: Yes

QUARTZ CRYSTAL, 22.1184 MHz, 18 pF, SMD, FULL REEL; Frequency Nom:22.1184MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1418-2-ND 7A-22.1184MAAJ-T 86R1428
Product Name Crystals Crystals Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal, 32.768Khz, 10Pf, Cylinder; Frequency Nom Micro Crystal - 94M8458 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details