TXC Corporation Crystals 7A-20.000MAAJ-T

Description
20MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1089-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Oscillators - 7A-20.000MAAJ-T - 852919-7A-20.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7A-20.000MAAJ-T
852919-7A-20.000MAAJ-T
Oscillators - 7A-20.000MAAJ-T 852919-7A-20.000MAAJ-T
Manufacturer: TXC CORPORATION Win Source Part Number: 852919-7A-20.000MAAJ -T Series: 7A Features: 20 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: 887-1089-6, 7A20070001, 887-1089-1, 887-1089-2, 7A20000MAAJT

Manufacturer: TXC CORPORATION
Win Source Part Number: 852919-7A-20.000MAAJ-T
Series: 7A
Features: 20 MHz Crystal 50 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Other Part Number: 887-1089-6, 7A20070001, 887-1089-1, 887-1089-2, 7A20000MAAJT

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site Datasheet
Crystal Glass, 20Mhz, 18Pf, Smd; Frequency Nom Txc - 84R5408 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Glass, 20Mhz, 18Pf, Smd; Frequency Nom Txc
84R5408
Crystal Glass, 20Mhz, 18Pf, Smd; Frequency Nom Txc 84R5408
CRYSTAL GLASS, 20MHZ, 18PF, SMD; Frequency Nom:20MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL GLASS, 20MHZ, 18PF, SMD; Frequency Nom:20MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1089-2-ND 852919-7A-20.000MAAJ-T 7A-20.000MAAJ-T 7A-20.000MAAJ-T 84R5408
Product Name Crystals Oscillators - 7A-20.000MAAJ-T Crystals Crystals Crystal Glass, 20Mhz, 18Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data