TXC Corporation Crystals 7A-14.7456MAAJ-T

Description
14.7456MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote
Description
14.7456MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.0x3.2 mm Glass Seal MHz Quartz Crystal (part number 84R5404) features a two-pad SMD design and is suitable for automatic mounting and reflow soldering. It operates within a frequency range of 8 to 80 MHz, with a frequency tolerance of ±30 ppm at 25°C and over a temperature range of -20 to 70°C. The crystal has a shunt capacitance of 18 pF and a maximum drive level of 200 OºW, with typical operation at 100 OºW. It is designed for high reliability in various environmental conditions, with an operating temperature range of -40 to +85°C and a storage temperature range of -55 to +125°C. The product is RoHS compliant, although it contains lead in the sealing glass, which is exempted by the RoHS directive. This crystal is ideal for applications in portable PCs, PDAs, DSCs, and USB interface cards.

Datasheet Summary
Powered by GS/AI

The 5.0x3.2 mm Glass Seal MHz Quartz Crystal (part number 84R5404) features a two-pad SMD design and is suitable for automatic mounting and reflow soldering. It operates within a frequency range of 8 to 80 MHz, with a frequency tolerance of ±30 ppm at 25°C and over a temperature range of -20 to 70°C. The crystal has a shunt capacitance of 18 pF and a maximum drive level of 200 OºW, with typical operation at 100 OºW. It is designed for high reliability in various environmental conditions, with an operating temperature range of -40 to +85°C and a storage temperature range of -55 to +125°C. The product is RoHS compliant, although it contains lead in the sealing glass, which is exempted by the RoHS directive. This crystal is ideal for applications in portable PCs, PDAs, DSCs, and USB interface cards.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1085-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

14.7456MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5404 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5404
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5404
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1085-2-ND 7A-14.7456MAAJ-T 84R5404
Product Name Crystals Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-080-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602BC-23-33E-26.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers