TXC Corporation Oscillators - 7A-12.000MAHE-T 7A-12.000MAHE-T

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 845392-7A-12.000MAHE -T Series: 7A Features: 12 MHz Crystal 80 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: 3003-7A-12.000MAHE-T , 887-1758-6, 887-1758-2, 887-1758-1, 7A12000MAHET
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 845392-7A-12.000MAHE -T Series: 7A Features: 12 MHz Crystal 80 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: 3003-7A-12.000MAHE-T , 887-1758-6, 887-1758-2, 887-1758-1, 7A12000MAHET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7A-12.000MAHE-T - 845392-7A-12.000MAHE-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7A-12.000MAHE-T
845392-7A-12.000MAHE-T
Oscillators - 7A-12.000MAHE-T 845392-7A-12.000MAHE-T
Manufacturer: TXC CORPORATION Win Source Part Number: 845392-7A-12.000MAHE -T Series: 7A Features: 12 MHz Crystal 80 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: 3003-7A-12.000MAHE-T , 887-1758-6, 887-1758-2, 887-1758-1, 7A12000MAHET

Manufacturer: TXC CORPORATION
Win Source Part Number: 845392-7A-12.000MAHE-T
Series: 7A
Features: 12 MHz Crystal 80 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Other Part Number: 3003-7A-12.000MAHE-T, 887-1758-6, 887-1758-2, 887-1758-1, 7A12000MAHET

Buy Now Datasheet
Crystals - 887-1758-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc - 54W0328 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc
54W0328
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc 54W0328
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 12pF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Oscillators
Product Number 845392-7A-12.000MAHE-T 887-1758-2-ND 7A-12.000MAHE-T 54W0328
Product Name Oscillators - 7A-12.000MAHE-T Crystals Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1314873-SIT9002AC-233N33DO50.00000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Frequency 50 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Oscillators - 863-510AAAM468000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1910-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details