TXC Corporation Crystals 7A-11.0592MAAE-T

Description
11.0592MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1742-2-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead

11.0592MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc - 79T3130 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
79T3130
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc 79T3130
5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

5.0x3.2 Glass Seal MHz Quartz Xtal -2pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

Supplier's Site
CRYSTAL 11.0592MHZ 12PF SMD

CRYSTAL 11.0592MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-1742-2-ND 79T3130 7A-11.0592MAAE-T
Product Name Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675260 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2243C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details