32.768MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
32.768MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
32.768MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 887-1958-2-ND |
| Product Name | Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 50 ppm |