Twin Industries Jumper Wire TW-MFP-20

Description
"Jumper Wire Male to Female 7.87"" (200.00mm) 24 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Female 7.87"" (200.00mm) 24 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 438-1146-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
438-1146-ND
Jumper Wire 438-1146-ND
"Jumper Wire Male to Female 7.87"" (200.00mm) 24 AWG Bulk"

"Jumper Wire Male to Female 7.87"" (200.00mm) 24 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 438-1146-ND
Product Name Jumper Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details
Hook Up Wire - 068851-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details