Twin Industries Pcb, Board With Enclosure, Fr4; Board Type Twin Industries B20-7100

Description
PCB, BOARD WITH ENCLOSURE, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:134.62mm; External Width:73.66mm; Board Thickness:1.575mm
Datasheet
Description
PCB, BOARD WITH ENCLOSURE, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:134.62mm; External Width:73.66mm; Board Thickness:1.575mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Board With Enclosure, Fr4; Board Type Twin Industries - 54T9154 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Board With Enclosure, Fr4; Board Type Twin Industries
54T9154
Pcb, Board With Enclosure, Fr4; Board Type Twin Industries 54T9154
PCB, BOARD WITH ENCLOSURE, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:134.62mm; External Width:73.66mm; Board Thickness:1.575mm

PCB, BOARD WITH ENCLOSURE, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:134.62mm; External Width:73.66mm; Board Thickness:1.575mm

Supplier's Site Datasheet
Project Box, 5.3 In. Length, 2.9 In. Width, 1.9 In. Height, Non-Plated Holes - 70012487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Project Box, 5.3 In. Length, 2.9 In. Width, 1.9 In. Height, Non-Plated Holes
70012487
Project Box, 5.3 In. Length, 2.9 In. Width, 1.9 In. Height, Non-Plated Holes 70012487
Project Box, 5.3 In. Length, 2.9 In. Width, 1.9 In. Height, Non-Plated Holes

Project Box, 5.3 In. Length, 2.9 In. Width, 1.9 In. Height, Non-Plated Holes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 54T9154 70012487
Product Name Pcb, Board With Enclosure, Fr4; Board Type Twin Industries Project Box, 5.3 In. Length, 2.9 In. Width, 1.9 In. Height, Non-Plated Holes
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products