Twin Industries Pcb, Board With Enclosure, Fr4; Board Type Twin Industries B10-8000

Description
PCB, BOARD WITH ENCLOSURE, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:114.3mm; External Width:58.42mm; Board Thickness:1.57mm
Datasheet
Description
PCB, BOARD WITH ENCLOSURE, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:114.3mm; External Width:58.42mm; Board Thickness:1.57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Board With Enclosure, Fr4; Board Type Twin Industries - 54T9153 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Board With Enclosure, Fr4; Board Type Twin Industries
54T9153
Pcb, Board With Enclosure, Fr4; Board Type Twin Industries 54T9153
PCB, BOARD WITH ENCLOSURE, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:114.3mm; External Width:58.42mm; Board Thickness:1.57mm

PCB, BOARD WITH ENCLOSURE, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:114.3mm; External Width:58.42mm; Board Thickness:1.57mm

Supplier's Site Datasheet
Project Boxe, 4.5 In. Length, 2.3 In. Width, 1.7 In. Height, Plated Holes - 70012486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Project Boxe, 4.5 In. Length, 2.3 In. Width, 1.7 In. Height, Plated Holes
70012486
Project Boxe, 4.5 In. Length, 2.3 In. Width, 1.7 In. Height, Plated Holes 70012486
Project Boxe, 4.5 In. Length, 2.3 In. Width, 1.7 In. Height, Plated Holes

Project Boxe, 4.5 In. Length, 2.3 In. Width, 1.7 In. Height, Plated Holes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 54T9153 70012486
Product Name Pcb, Board With Enclosure, Fr4; Board Type Twin Industries Project Boxe, 4.5 In. Length, 2.3 In. Width, 1.7 In. Height, Plated Holes
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPF4530PCK-01-ND - DigiKey
Specs
Supported System Front End
View Details
2 suppliers
Sensor Development Tools - 2576759 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3684-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers