Twin Industries Prototyping Board, Fr-4 Epoxy, 3.3X2.75; Board Type Twin Industries 8300SB2-LF

Description
PROTOTYPING BOARD, FR-4 EPOXY, 3.3X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:3.3"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series
Datasheet
Description
PROTOTYPING BOARD, FR-4 EPOXY, 3.3X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:3.3"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Board, Fr-4 Epoxy, 3.3X2.75; Board Type Twin Industries - 53Y2061 - Newark, An Avnet Company
Chicago, IL, United States
Prototyping Board, Fr-4 Epoxy, 3.3X2.75; Board Type Twin Industries
53Y2061
Prototyping Board, Fr-4 Epoxy, 3.3X2.75; Board Type Twin Industries 53Y2061
PROTOTYPING BOARD, FR-4 EPOXY, 3.3X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:3.3"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series

PROTOTYPING BOARD, FR-4 EPOXY, 3.3X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:3.3"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 53Y2061
Product Name Prototyping Board, Fr-4 Epoxy, 3.3X2.75; Board Type Twin Industries
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576776 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB,BDCA-10-252+,50 OHM - TB-115+ - Mini-Circuits
Specs
Category Developement Board
View Details