Twin Industries Prototyping Board, Fr-4 Epoxy, 6.6X2.75; Board Type Twin Industries 8300SB1

Description
PROTOTYPING BOARD, FR-4 EPOXY, 6.6X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:6.6"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series
Datasheet
Description
PROTOTYPING BOARD, FR-4 EPOXY, 6.6X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:6.6"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Board, Fr-4 Epoxy, 6.6X2.75; Board Type Twin Industries - 53Y4751 - Newark, An Avnet Company
Chicago, IL, United States
Prototyping Board, Fr-4 Epoxy, 6.6X2.75; Board Type Twin Industries
53Y4751
Prototyping Board, Fr-4 Epoxy, 6.6X2.75; Board Type Twin Industries 53Y4751
PROTOTYPING BOARD, FR-4 EPOXY, 6.6X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:6.6"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series

PROTOTYPING BOARD, FR-4 EPOXY, 6.6X2.75"; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.035"; External Height:6.6"; External Width:2.75"; Board Thickness:0.031"; Product Range:8300 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 53Y4751
Product Name Prototyping Board, Fr-4 Epoxy, 6.6X2.75; Board Type Twin Industries
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651094 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS7012-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,CMA-63+,50 OHM - TB-656-63+ - Mini-Circuits
Specs
Category Developement Board
View Details