Twin Industries PROTOBOARD FEATURING 2MM X 2MM GRID OF PLATED THROUGH HOLES. 160MM W X 100MM L 8000-2MM-3U

Description
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.
Datasheet
Description
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROTOBOARD FEATURING 2MM X 2MM GRID OF PLATED THROUGH HOLES. 160MM W X 100MM L - 70012443 - Allied Electronics, Inc.
Fort Worth, TX, USA
PROTOBOARD FEATURING 2MM X 2MM GRID OF PLATED THROUGH HOLES. 160MM W X 100MM L
70012443
PROTOBOARD FEATURING 2MM X 2MM GRID OF PLATED THROUGH HOLES. 160MM W X 100MM L 70012443
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Supplier's Site
Pcb, Prototype Board, Fr4; Board Type Twin Industries - 54T9819 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Prototype Board, Fr4; Board Type Twin Industries
54T9819
Pcb, Prototype Board, Fr4; Board Type Twin Industries 54T9819
PCB, PROTOTYPE BOARD, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.813mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Pitch Spacing:2mm

PCB, PROTOTYPE BOARD, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.813mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Pitch Spacing:2mm

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 70012443 54T9819
Product Name PROTOBOARD FEATURING 2MM X 2MM GRID OF PLATED THROUGH HOLES. 160MM W X 100MM L Pcb, Prototype Board, Fr4; Board Type Twin Industries
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576774 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212227-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,EQY-2-63+,MC1631-1,50 OHM - TB-1041-2-63+ - Mini-Circuits
Specs
Category Developement Board
View Details