Twin Industries Proto Board .1 Grid .042 Holes 4.5 X 6.5 7100-4565

Description
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.
Datasheet
Description
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proto Board .1 Grid .042 Holes 4.5 X 6.5 - 70012509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proto Board .1 Grid .042 Holes 4.5 X 6.5
70012509
Proto Board .1 Grid .042 Holes 4.5 X 6.5 70012509
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Supplier's Site
Pcb, Prototype Board, Fr4; Board Type Twin Industries - 54T9644 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Prototype Board, Fr4; Board Type Twin Industries
54T9644
Pcb, Prototype Board, Fr4; Board Type Twin Industries 54T9644
PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:165.1mm; External Width:114.3mm; Board Thickness:1.57mm; Pitch Spacing:0.1"

PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:165.1mm; External Width:114.3mm; Board Thickness:1.57mm; Pitch Spacing:0.1"

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 70012509 54T9644
Product Name Proto Board .1 Grid .042 Holes 4.5 X 6.5 Pcb, Prototype Board, Fr4; Board Type Twin Industries
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2473244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI303YASEVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details