Twin Industries Pcb, Prototype Board, Fr4; Board Type Twin Industries 7100-410

Description
PCB, PROTOTYPE BOARD, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:101.6mm; Board Thickness:1.575mm; Pitch Spacing:0.1"
Datasheet
Description
PCB, PROTOTYPE BOARD, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:101.6mm; Board Thickness:1.575mm; Pitch Spacing:0.1"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Prototype Board, Fr4; Board Type Twin Industries - 54T9642 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Prototype Board, Fr4; Board Type Twin Industries
54T9642
Pcb, Prototype Board, Fr4; Board Type Twin Industries 54T9642
PCB, PROTOTYPE BOARD, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:101.6mm; Board Thickness:1.575mm; Pitch Spacing:0.1"

PCB, PROTOTYPE BOARD, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:101.6mm; Board Thickness:1.575mm; Pitch Spacing:0.1"

Supplier's Site Datasheet
Proto Board .1 Grid .042 Holes 4.0 X 10.0 - 70012506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proto Board .1 Grid .042 Holes 4.0 X 10.0
70012506
Proto Board .1 Grid .042 Holes 4.0 X 10.0 70012506
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 54T9642 70012506
Product Name Pcb, Prototype Board, Fr4; Board Type Twin Industries Proto Board .1 Grid .042 Holes 4.0 X 10.0
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY7113 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers
TB,MAR-3SM,WW107,50 OHM / RoHS - TB-411-3+ - Mini-Circuits
Specs
Category Developement Board
View Details