PCB, PROTOTYPE BOARD, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:508mm; External Width:254mm; Board Thickness:1.575mm; Pitch Spacing:0.1"
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 56T3404 | 70012505 |
| Product Name | Pcb, Prototype Board, Fr4; Board Type Twin Industries | Proto Board .1 Grid .042 Holes 0.0 X 20.0 |
| Category | Developement Board | Developement Board |