Twin Industries Pcb, Prototype Board, Fr4; Board Type Twin Industries 7036-50

Description
PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pre-etched Pattern; Board Material:-; Hole Diameter:-; External Height:114.3mm; External Width:76.2mm; Board Thickness:-; Board Connector / Footprint:Card Edge Contact; Pitch Spacing:0.05"
Datasheet
Description
PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pre-etched Pattern; Board Material:-; Hole Diameter:-; External Height:114.3mm; External Width:76.2mm; Board Thickness:-; Board Connector / Footprint:Card Edge Contact; Pitch Spacing:0.05"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Prototype Board, Fr4; Board Type Twin Industries - 54T9638 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Prototype Board, Fr4; Board Type Twin Industries
54T9638
Pcb, Prototype Board, Fr4; Board Type Twin Industries 54T9638
PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pre-etched Pattern; Board Material:-; Hole Diameter:-; External Height:114.3mm; External Width:76.2mm; Board Thickness:-; Board Connector / Footprint:Card Edge Contact; Pitch Spacing:0.05"

PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pre-etched Pattern; Board Material:-; Hole Diameter:-; External Height:114.3mm; External Width:76.2mm; Board Thickness:-; Board Connector / Footprint:Card Edge Contact; Pitch Spacing:0.05"

Supplier's Site Datasheet
Proto Board (.5 X 3.5 X 4) - 70012500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Proto Board (.5 X 3.5 X 4)
70012500
Proto Board (.5 X 3.5 X 4) 70012500
Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Twin Industries general-purpose prototype boards provide a versatile solution for many research and development projects. Available In Four Different Types: Perf board with non-plated holes, the 7100 series; perf board with plated through holes, the 8000 series; perf board with plated through holes with a plane on one side, the 8100 series; perf board with plated through holes and planes on both sides, the 8200 Series. Boards are available in a number of sizes. Material is FR-4 fiber glass with UL Flammability Class 94V-0. They are 0.062" thick with 0.037" plated through holes and 0.042" non-plated on a 0.1" × 0.1" grid spacing.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 54T9638 70012500
Product Name Pcb, Prototype Board, Fr4; Board Type Twin Industries Proto Board (.5 X 3.5 X 4)
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Tools - 2018097 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, MNA-5W+,DQ849, 50 OHM - TB-186-5W+ - Mini-Circuits
Specs
Category Developement Board
View Details