Application
The TBSH Tubeaxial Fan is designed to remove smoke from buildings in the event of a fire. The TBSH is UL listed for Smoke Control Systems - 500°F for 4 hours and 1000°F for 15 minutes.
| Twin City Fan & Blower | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | TBSH |
| Product Name | Smoke & Heat Removal Tubeaxial Fan, Belt Driven |
| Applications / Use | HVAC |
| Environment | Clean |
| Fan / Blower Diameter | 24.0 to 60.0 inch (610 to 1524 mm) |
| Air Flow Rate | 4640 to 82600 SCFM (7887 to 140397 m³/hr) |