Application
The NFC-SW is designed to handle large volumes of relatively clean air at low to moderate pressures.
| Twin City Fan & Blower | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | NFC-SW |
| Product Name | Forward Curved Centrifugal Fan, SWSI |
| Applications / Use | HVAC |
| Environment | Clean |
| Fan / Blower Diameter | 12.2 to 49.0 inch (311 to 1245 mm) |
| Air Flow Rate | 1400 to 96000 SCFM (2380 to 163174 m³/hr) |