TT Semiconductor, Inc. Matched Transistor Array TT1320P

Description
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
Description
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The TT1320 is a monolithic array of four matched PNP transistors designed for low-noise amplifier input stages, current sources, and current mirrors. It features a typical noise voltage density of 0.75 nV/√Hz, a gain-bandwidth product of 325 MHz, and base-spreading resistance of 25 ohms. The transistors are dielectrically isolated for low crosstalk and high DC isolation, with collector-emitter voltage rating of -36 V and operating temperature range of 0°C to 70°C. Package options include ceramic flatpack, ceramic LCC, and surface-mount formats. This device is ESD-sensitive and not intended for life-support applications.

Datasheet Summary
Powered by GS/AI

The TT1320 is a monolithic array of four matched PNP transistors designed for low-noise amplifier input stages, current sources, and current mirrors. It features a typical noise voltage density of 0.75 nV/√Hz, a gain-bandwidth product of 325 MHz, and base-spreading resistance of 25 ohms. The transistors are dielectrically isolated for low crosstalk and high DC isolation, with collector-emitter voltage rating of -36 V and operating temperature range of 0°C to 70°C. Package options include ceramic flatpack, ceramic LCC, and surface-mount formats. This device is ESD-sensitive and not intended for life-support applications.

Suppliers

Company
Product
Description
Supplier Links
Matched Transistor Array - TT1320P - TT Semiconductor, Inc.
Anaheim, CA, USA
Matched Transistor Array
TT1320P
Matched Transistor Array TT1320P
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.

The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.

Supplier's Site Datasheet

Technical Specifications

  TT Semiconductor, Inc.
Product Category Bipolar RF Transistors
Product Number TT1320P
Product Name Matched Transistor Array
Polarity PNP
Transistor Grade / Operating Range Military; Mil-Processed, Extended Temperature
Package Type 14 Pin Extended Temp Plastic DIP
Packing Method Tape Reel (optional feature); Tube (optional feature)
Number of units in IC 4
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC848CWH6327XTSA1 - 1022464-BC848CWH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers
Single Bipolar Transistors - BC847A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers