The TT1320 is a monolithic array of four matched PNP transistors designed for low-noise amplifier input stages, current sources, and current mirrors. It features a noise voltage density of 0.75 nV/√Hz at 1 kHz, a gain-bandwidth product of 325 MHz, and base-spreading resistance of 25 ohms. The devices are fabricated in a dielectrically isolated complementary bipolar process, ensuring low crosstalk and high DC isolation. Maximum collector-emitter voltage is -36 V, and operating temperature ranges from 0°C to 70°C. The part is available in ceramic flatpack, ceramic LCC, and surface-mount packages.
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
| TT Semiconductor, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TT1320D |
| Product Name | Matched Transistor Array |
| Polarity | PNP |
| Transistor Grade / Operating Range | Military; Mil-Processed, Extended Temperature |
| Package Type | 14 Pin Ceramic Dip |
| Packing Method | Tape Reel (optional feature); Tube (optional feature) |
| Number of units in IC | 4 |