TT Semiconductor, Inc. Matched Transistor Array TT1300F

Description
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
Description
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The TT1300 series are monolithic matched transistor arrays containing four NPN, four PNP, or two of each, designed for low-noise amplifier input stages and current steering applications. Available in ceramic flatpack, LCC, and surface-mount packages, the devices feature a dielectrically isolated structure for low crosstalk and high DC isolation, with typical noise density of 0.75 nV/√Hz for PNP and 0.8 nV/√Hz for NPN transistors. The NPN transistors exhibit a gain-bandwidth product of 350 MHz and PNP of 325 MHz, with collector-emitter voltages rated up to 36 V. Operating temperature ranges from 0°C to 70°C, and storage temperature from -45°C to 125°C. The devices are ESD-sensitive and not intended for life support applications.

Datasheet Summary
Powered by GS/AI

The TT1300 series are monolithic matched transistor arrays containing four NPN, four PNP, or two of each, designed for low-noise amplifier input stages and current steering applications. Available in ceramic flatpack, LCC, and surface-mount packages, the devices feature a dielectrically isolated structure for low crosstalk and high DC isolation, with typical noise density of 0.75 nV/√Hz for PNP and 0.8 nV/√Hz for NPN transistors. The NPN transistors exhibit a gain-bandwidth product of 350 MHz and PNP of 325 MHz, with collector-emitter voltages rated up to 36 V. Operating temperature ranges from 0°C to 70°C, and storage temperature from -45°C to 125°C. The devices are ESD-sensitive and not intended for life support applications.

Suppliers

Company
Product
Description
Supplier Links
Matched Transistor Array - TT1300F - TT Semiconductor, Inc.
Anaheim, CA, USA
Matched Transistor Array
TT1300F
Matched Transistor Array TT1300F
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.

The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.

Supplier's Site Datasheet

Technical Specifications

  TT Semiconductor, Inc.
Product Category Bipolar RF Transistors
Product Number TT1300F
Product Name Matched Transistor Array
Polarity NPN
Transistor Grade / Operating Range Military; Mil-Processed, Extended Temperature
Package Type 14 Pin Ceramic Flatpack
Packing Method Tape Reel (optional feature); Tube (optional feature)
Number of units in IC 4
Unlock Full Specs
to access all available technical data