Turner Tanks Storage Tank ST-2000-7

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - ST-2000-7 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
ST-2000-7
Storage Tank ST-2000-7
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number ST-2000-7
Product Name Storage Tank
Volume Capacity 1036 gallons (3922 liters)
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details