Turner Tanks Storage Tank LVDW-525-12

Description
Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet
Description
Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - LVDW-525-12 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
LVDW-525-12
Storage Tank LVDW-525-12
Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.

Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number LVDW-525-12
Product Name Storage Tank
Volume Capacity 525 gallons (1987 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details