Turner Tanks Storage Tank LVDW-2000-7

Description
Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet
Description
Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - LVDW-2000-7 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
LVDW-2000-7
Storage Tank LVDW-2000-7
Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.

Standard Specifications: Vertical tanks offer more storage in limited spaces, both indoors and out. Comes standard with angle welded on bottom wth elevation approximately 1". UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Optional slip resistant steps and hand grips on 525 gallon and larger models gives easy access to the top for installation and filling. Finished with a high quality Gloss Tank Red, "GTR", primer.

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number LVDW-2000-7
Product Name Storage Tank
Volume Capacity 2000 gallons (7571 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details